Stock Drive Products & Sterling Instrument - SDP/SI Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure S707YBMS0816

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slotted Head Stainless Steel Spring Ball Plunger with M8 Threads - Standard End Pressure, part number S707YBMS0816, features a body made of steel with a black oxide finish, complemented by a stainless steel spring and a hardened steel ball. This product is designed for applications requiring reliable engagement and disengagement, providing a consistent spring force. The plunger is suitable for various industrial applications where a secure yet removable fastening solution is necessary. Its M8 thread size allows for compatibility with standard metric components, making it a versatile choice for engineers looking to incorporate a dependable ball plunger into their designs.

Datasheet Summary
Powered by GS/AI

The Slotted Head Stainless Steel Spring Ball Plunger with M8 Threads - Standard End Pressure, part number S707YBMS0816, features a body made of steel with a black oxide finish, complemented by a stainless steel spring and a hardened steel ball. This product is designed for applications requiring reliable engagement and disengagement, providing a consistent spring force. The plunger is suitable for various industrial applications where a secure yet removable fastening solution is necessary. Its M8 thread size allows for compatibility with standard metric components, making it a versatile choice for engineers looking to incorporate a dependable ball plunger into their designs.

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707YBMS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure
S707YBMS0816
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure S707YBMS0816
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707YBMS0816
Product Name Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Pin Plunger With M16 Threads - Standard End Pressure - S707CPMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M3 Threads - Standard End Pressure - S707YBMH0309 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details
Slotted Head Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707CBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707YBMS0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details