Te-Co, Inc. Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element 53422

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element - 53422 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element
53422
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element 53422
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53422
Product Name Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Pull Ring Locking Plungers - 27447 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 237384 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM51A - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details