S707YBMS2030 is a slotted head stainless steel spring ball plunger with M20 threads and standard end pressure, designed for positioning and retention in mechanical assemblies. It has a body length of 30 mm, a diameter of 20 mm, an initial spring force of 12 N, and a final spring force of 160 N. The plunger weighs 44.3 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMS2030 |
| Product Name | Slotted Head Stainless Steel Spring Ball Plunger With M20 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |