Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 53227

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
53227
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 53227
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53227
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26877 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 25.31 lbs (11.48 kg)
Thread Size M16 x 2.0
View Details
Spring Plungers & Indexing Plungers - 478642 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Ball Plungers - Steel - BML6AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 1.35 lbs (0.6117 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707YPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details