Te-Co, Inc. Round Button Nose Spring Stop: End Force = 2 Initial x 26 Final 53104

Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Suppliers

Company
Product
Description
Supplier Links
Round Button Nose Spring Stop: End Force = 2 Initial x 26 Final - 53104 - Te-Co, Inc.
Union, OH, USA
Round Button Nose Spring Stop: End Force = 2 Initial x 26 Final
53104
Round Button Nose Spring Stop: End Force = 2 Initial x 26 Final 53104
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Product Information

  • Material:
    • Body: Aluminum
    • Nose: Steel
  • Part Nos. 53100 and 53103 have triangular bodies
  • Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing
  • Two nose styles available:
    • 53100-53102: Square Nose
    • 53103-53105: Round Button Nose
  • Ideal for holding and securing parts while clamping
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53104
Product Name Round Button Nose Spring Stop: End Force = 2 Initial x 26 Final
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Long-Lok Threads - Heavy End Pressure - S707YBMSL0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details
Spring Plungers & Indexing Plungers - 188889 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH10 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 20.23 lbs (9.18 kg)
View Details