Te-Co, Inc. Plunger Wrench for Size: 5/8-11 53008

Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers
Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Suppliers

Company
Product
Description
Supplier Links
Plunger Wrench for Size: 5/8-11 - 53008 - Te-Co, Inc.
Union, OH, USA
Plunger Wrench for Size: 5/8-11
53008
Plunger Wrench for Size: 5/8-11 53008
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Product Information

Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53008
Product Name Plunger Wrench for Size: 5/8-11
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707YBMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 478731 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Steel
View Details
Shortie Spring Plungers - Short Travel - 27634 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 28 lbs (12.7 kg)
Thread Size 1/2-13
View Details