Te-Co, Inc. Plunger Wrench for Sizes: 1/4-20 & M6 53004

Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers
Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Suppliers

Company
Product
Description
Supplier Links
Plunger Wrench for Sizes: 1/4-20 & M6 - 53004 - Te-Co, Inc.
Union, OH, USA
Plunger Wrench for Sizes: 1/4-20 & M6
53004
Plunger Wrench for Sizes: 1/4-20 & M6 53004
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Product Information

Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53004
Product Name Plunger Wrench for Sizes: 1/4-20 & M6
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXN-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Stainless Steel Ball Plungers - 11121 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Spring-Loaded Plungers - 56-120-1-046 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM53P - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4680 inch (11.89 mm)
End Force 2.5 lbs (1.13 kg)
View Details