Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element 52921X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element - 52921X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element
52921X
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element 52921X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52921X
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26703 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size #10-32
View Details
Spring Plungers & Indexing Plungers - 478652 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Steel
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH12 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 25.85 lbs (11.72 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M4 Threads - Standard End Pressure - S707CPMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details