Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final with Locking Element 52921

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final with Locking Element - 52921 - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final with Locking Element
52921
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final with Locking Element 52921
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52921
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11119 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 30 lbs (13.61 kg)
Thread Size 1/2-13
View Details
Spring Plungers & Indexing Plungers - 478753 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM56N - Vlier
Specs
Plunger Type Stubby
Stroke 0.5620 inch (14.27 mm)
End Force 15.5 lbs (7.03 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M10 Long-Lok Threads - Standard End Pressure - S707CBMSL1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details