Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element 52906X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element - 52906X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element
52906X
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element 52906X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52906X
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27633 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5.5 lbs (2.49 kg)
Thread Size 1/2-13
View Details
Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 188950 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Slotted Head Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707CBMS0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details