Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final without Locking Element 52905X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final without Locking Element - 52905X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final without Locking Element
52905X
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final without Locking Element 52905X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52905X
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10917 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Double Ball Plungers - DSB - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1142 inch (0.6500 to 2.9 mm)
End Force 0.3372 to 3.6 lbs (0.1529 to 1.63 kg)
View Details
Spring Plungers & Indexing Plungers - 478658 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Slotted Head Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707CBMS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details