Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final without Locking Element 52608X

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final without Locking Element - 52608X - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final without Locking Element
52608X
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final without Locking Element 52608X
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52608X
Product Name Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26775 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 14.99 lbs (6.8 kg)
Thread Size M12 x 1.75
View Details
Spring Plungers & Indexing Plungers - 237817 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DPFP53 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 3 lbs (1.36 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707YBMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details