Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-32 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element 52509

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-32 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element - 52509 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-32 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element
52509
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-32 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element 52509
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52509
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-32 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26830 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 37.3 lbs (16.92 kg)
Thread Size 3/4-10
View Details
Spring Plungers & Indexing Plungers - 188906 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB48 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707CBMH2043H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details