Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 4.50 Initial x 18.50 Final with Locking Element 52405

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 4.50 Initial x 18.50 Final with Locking Element - 52405 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 4.50 Initial x 18.50 Final with Locking Element
52405
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 4.50 Initial x 18.50 Final with Locking Element 52405
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52405
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 4.50 Initial x 18.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10730 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 30 lbs (13.61 kg)
Thread Size 1/2-20
View Details
Spring Plungers & Indexing Plungers - 478769 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB52 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.5700 inch (14.48 mm)
End Force 3 lbs (1.36 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M16 Threads - Light End Pressure - S707YPMS1624L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details