Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 52302

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
52302
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 52302
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52302
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11035 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 7 lbs (3.17 kg)
Non-threaded 0.3750 inch (9.52 mm)
View Details
Short Index Plungers - NDXNS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Spring Plungers & Indexing Plungers - 188904 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M24 Threads - Heavy End Pressure - S707YBMH2448H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details