Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Steel Nose: 5/8-11 Thread, End Force = 3.50 Initial x 10.50 Final without Locking Element 52209X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Steel Nose: 5/8-11 Thread, End Force = 3.50 Initial x 10.50 Final without Locking Element
52209X
Spring Plunger / Light End Force - Steel Body, Steel Nose: 5/8-11 Thread, End Force = 3.50 Initial x 10.50 Final without Locking Element 52209X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52209X
Product Name Spring Plunger / Light End Force - Steel Body, Steel Nose: 5/8-11 Thread, End Force = 3.50 Initial x 10.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27250 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.29 lbs (1.04 kg)
Thread Size M4 x 0.7
View Details
Indexing Plungers - NDX-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.64 lbs (0.5098 to 3.47 kg)
View Details
Spring Plungers & Indexing Plungers - 1443681 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8 x 0.75
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure - S707YBMSL0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details