Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 52205

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
52205
Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 52205
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52205
Product Name Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27211 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 25 lbs (11.34 kg)
Thread Size 1-8
View Details
Indexing Plungers without Knob - NDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 478753 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Slotted Head Steel Spring Pin Plunger With M5 Threads - Light End Pressure - S707CPMS0512L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details