Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element 52203X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element
52203X
Spring Plunger / Light End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element 52203X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52203X
Product Name Spring Plunger / Light End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27611 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-16
View Details
Hex Socket-Head Ball Plungers - BSTCA, BSUCA - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0984 inch (1 to 2.5 mm)
End Force 2.02 to 12.36 lbs (0.9176 to 5.61 kg)
View Details
Spring Plungers & Indexing Plungers - 478652 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Steel
View Details
Slotted Head Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707CBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details