Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 52103

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
52103
Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 52103
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52103
Product Name Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 26938 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 11.1 lbs (5.03 kg)
Thread Size #10-32
View Details
Indexing Plungers - SDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237750 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707CBMH2043H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details