Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 52005X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
52005X
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 52005X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52005X
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27554 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 10.01 lbs (4.54 kg)
Body Steel; Steel
View Details
Spring Plungers & Indexing Plungers - 188935 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DPFP53 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 3 lbs (1.36 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Threads - Standard End Pressure - S707YPMS1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details