Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 52001

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
52001
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 52001
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52001
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11065 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M12 x 1.75
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 1241905 - RS Components, Ltd.
Specs
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707CBMH1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details