Te-Co, Inc. Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length 46580

Description
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
Description
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length - 46580 - Te-Co, Inc.
Union, OH, USA
Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length
46580
Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length 46580
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request

Product Information

  • Material: 304 Stainless Steel
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 46580
Product Name Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
U-Bolt Clip DIN 741 Stainless RopeDiaRange 16 mm - 121201600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details