Te-Co, Inc. Tugger® T-Bolt: 1/2-13 Thread x 1-1/2 Length 46401

Description
Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Tugger® T-Bolt: 1/2-13 Thread x 1-1/2 Length - 46401 - Te-Co, Inc.
Union, OH, USA
Tugger® T-Bolt: 1/2-13 Thread x 1-1/2 Length
46401
Tugger® T-Bolt: 1/2-13 Thread x 1-1/2 Length 46401
Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
  • Heat Treated
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 46401
Product Name Tugger® T-Bolt: 1/2-13 Thread x 1-1/2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L2016088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 6.3 inch (160 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers