Te-Co, Inc. Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 12 Length 45667

Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 12 Length - 45667 - Te-Co, Inc.
Union, OH, USA
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 12 Length
45667
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 12 Length 45667
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • 4140 Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45667
Product Name Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 12 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details