Te-Co, Inc. Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 4-1/2 Length 45471

Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 4-1/2 Length - 45471 - Te-Co, Inc.
Union, OH, USA
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 4-1/2 Length
45471
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 4-1/2 Length 45471
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • 4140 Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45471
Product Name Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 4-1/2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details