Te-Co, Inc. Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 1-3/4 Length 45469

Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 1-3/4 Length - 45469 - Te-Co, Inc.
Union, OH, USA
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 1-3/4 Length
45469
Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 1-3/4 Length 45469
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • 4140 Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45469
Product Name Heavy Duty T-Slot Bolt - 4140 Steel: 1/2-13 Thread x 1-3/4 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L3415288 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers