Te-Co, Inc. Threaded Rod: 3/8-16 Thread x 1ft. Length 45172

Description
Product Information Black Oxide Finish Medium Carbon Steel
Description
Product Information Black Oxide Finish Medium Carbon Steel

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod: 3/8-16 Thread x 1ft. Length - 45172 - Te-Co, Inc.
Union, OH, USA
Threaded Rod: 3/8-16 Thread x 1ft. Length
45172
Threaded Rod: 3/8-16 Thread x 1ft. Length 45172
Product Information Black Oxide Finish Medium Carbon Steel

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Threaded Rod
Product Number 45172
Product Name Threaded Rod: 3/8-16 Thread x 1ft. Length
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB20013088 - BUMAX®
Specs
Length 5.12 inch (130 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
1/4-20 Aluminum Alloy Threaded rod, Priced Per 3-ft Length - A 9A60-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch 1/4"
View Details
Threaded Rods - 1757035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details