Te-Co, Inc. Threaded Rod: 3/4-10 Thread x 3ft. Length 45165

Description
Product Information Black Oxide Finish Medium Carbon Steel
Description
Product Information Black Oxide Finish Medium Carbon Steel

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod: 3/4-10 Thread x 3ft. Length - 45165 - Te-Co, Inc.
Union, OH, USA
Threaded Rod: 3/4-10 Thread x 3ft. Length
45165
Threaded Rod: 3/4-10 Thread x 3ft. Length 45165
Product Information Black Oxide Finish Medium Carbon Steel

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Threaded Rod
Product Number 45165
Product Name Threaded Rod: 3/4-10 Thread x 3ft. Length
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB16010588 - BUMAX®
Specs
Length 4.13 inch (105 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
#10-32 Aluminum Alloy Threaded rod, Priced Per 3-ft Length - A 9A60-1032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch # 10
View Details
Threaded Rods - 1757026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.09 inch (180 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details