Te-Co, Inc. Threaded Rod: 5/8-11 Thread x 6ft. Length 45154

Description
Product Information Black Oxide Finish Medium Carbon Steel
Description
Product Information Black Oxide Finish Medium Carbon Steel

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod: 5/8-11 Thread x 6ft. Length - 45154 - Te-Co, Inc.
Union, OH, USA
Threaded Rod: 5/8-11 Thread x 6ft. Length
45154
Threaded Rod: 5/8-11 Thread x 6ft. Length 45154
Product Information Black Oxide Finish Medium Carbon Steel

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Threaded Rod
Product Number 45154
Product Name Threaded Rod: 5/8-11 Thread x 6ft. Length
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 280414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1"
View Details