Te-Co, Inc. Tapped Jig Feet: 1 Height x 7/8 Diameter 44156

Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table
Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Suppliers

Company
Product
Description
Supplier Links
Tapped Jig Feet: 1 Height x 7/8 Diameter - 44156 - Te-Co, Inc.
Union, OH, USA
Tapped Jig Feet: 1 Height x 7/8 Diameter
44156
Tapped Jig Feet: 1 Height x 7/8 Diameter 44156
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Product Information

Material: 1018 Steel
Black Oxide Finish
Case Hardened
Use to support or locate workpiece.
Use to raise jigs and fixtures off machine table

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44156
Product Name Tapped Jig Feet: 1 Height x 7/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
Anti Vibration Mounts - 1263948 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 34.44 lbs (15.62 kg)
Thickness 0.59 inch (15.00 mm)
View Details
LEVELING GLIDE - MKRL-40-12-43B6 - MKRL-40-12-43B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details