Te-Co, Inc. Plastic Ball Knob: 10-32 Thread x 3/4 Ball Dia. 43601

Description
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
Description
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Knob: 10-32 Thread x 3/4 Ball Dia. - 43601 - Te-Co, Inc.
Union, OH, USA
Plastic Ball Knob: 10-32 Thread x 3/4 Ball Dia.
43601
Plastic Ball Knob: 10-32 Thread x 3/4 Ball Dia. 43601
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads

Product Information

  • Material: Black Plastic
  • Lightweight, plastic construction keeps ball rust free
  • Blank Knob includes a cast center which eliminates center drilling

*Molded Threads

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 43601
Product Name Plastic Ball Knob: 10-32 Thread x 3/4 Ball Dia.
Knob Type Ball
Knob Material Plastic
Material Description Plastic with Cast Center
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1718-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Steel Knurled Control Knobs - 21211 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Clamping Knobs - 2845394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Star
Knob Material Plastic
Material Description Thermoplastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details