TE Connectivity Knobs KB500A1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Top Metal Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Top Metal Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1690-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Top Metal Natural"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Top Metal Natural"

Buy Now Datasheet
Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 57F2321 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
57F2321
Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity 57F2321
STRAIGHT KNURLED KNOB W/ LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURLED KNOB W/ LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1690-ND 57F2321
Product Name Knobs Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Natural
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437622-3 - TE Connectivity
View Details
2 suppliers
Clamping Knobs - 1443654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details
5/16-18 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Brushed Nickel - MP-06-100-30 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers