Te-Co, Inc. Shoulder Forged Eye Bolt: 5/8-11 Thread 43204

Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Forged Eye Bolt: 5/8-11 Thread - 43204 - Te-Co, Inc.
Union, OH, USA
Shoulder Forged Eye Bolt: 5/8-11 Thread
43204
Shoulder Forged Eye Bolt: 5/8-11 Thread 43204
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Product Information

Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided.
If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times.
Load limits are reduced by 75% on angle lifts.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43204
Product Name Shoulder Forged Eye Bolt: 5/8-11 Thread
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18502 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Stainless Steel Eyebolt WLL ton 0.7 - 421100070140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Eye Bolts - 2701128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Units Metric
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details