Te-Co, Inc. Plain Forged Eye Bolt: 3/8-16 Thread 43102

Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Suppliers

Company
Product
Description
Supplier Links
Plain Forged Eye Bolt: 3/8-16 Thread - 43102 - Te-Co, Inc.
Union, OH, USA
Plain Forged Eye Bolt: 3/8-16 Thread
43102
Plain Forged Eye Bolt: 3/8-16 Thread 43102
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Product Information

Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided.
If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times.
Load limits are reduced by 75% on angle lifts.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43102
Product Name Plain Forged Eye Bolt: 3/8-16 Thread
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18513 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 10 - 421101000050 - Certex UK
Specs
Rating Load Rated
Maximum Load 11.02 tons (10 metric tons)
Units Metric
View Details
Eye Bolts - 1244844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details