Te-Co, Inc. Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 4-5/16 Thread Length 43036

Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 4-5/16 Thread Length - 43036 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 4-5/16 Thread Length
43036
Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 4-5/16 Thread Length 43036
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish - steel only
  • Case Hardened - steel only
  • Material: 12L14 Steel or 303 Stainless Steel
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43036
Product Name Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 4-5/16 Thread Length
Special Eyebolt Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18503 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Female Swivel eye bolt Codipro FE SEB UP WLL ton 1.4 - 4215FESEBM16UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Eye Bolts - 2701128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Units Metric
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details