Te-Co, Inc. Stainless Steel Latch Swing Bolt: 3/8-16 Thread x 1-3/8 Thread Length 43025

Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Latch Swing Bolt: 3/8-16 Thread x 1-3/8 Thread Length - 43025 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Latch Swing Bolt: 3/8-16 Thread x 1-3/8 Thread Length
43025
Stainless Steel Latch Swing Bolt: 3/8-16 Thread x 1-3/8 Thread Length 43025
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish - steel only
  • Case Hardened - steel only
  • Material: 12L14 Steel or 303 Stainless Steel
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43025
Product Name Stainless Steel Latch Swing Bolt: 3/8-16 Thread x 1-3/8 Thread Length
Special Eyebolt Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
 - 1244841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel
Maximum Load 0.2300 tons (0.2087 metric tons)
View Details
Swivel Eyebolts - 47626 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/4-10 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Eye Bolt - Non Metric - J94030 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Special Eyebolt Type Shoulder
Material Hardened Steel
Maximum Load 6 tons (5.44 metric tons)
View Details