Te-Co, Inc. Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1-3/8 Thread Length 43024

Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1-3/8 Thread Length - 43024 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1-3/8 Thread Length
43024
Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1-3/8 Thread Length 43024
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish - steel only
  • Case Hardened - steel only
  • Material: 12L14 Steel or 303 Stainless Steel
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43024
Product Name Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1-3/8 Thread Length
Special Eyebolt Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Swivel Eye Bolts - 47681 - Jergens, Inc.
Specs
Features Swivel
Thread Size M10 x 1.50
Maximum Load 0.2756 tons (0.2500 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 1.5 - 4215SSSEBM20 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.65 tons (1.5 metric tons)
View Details
Eye Bolts - 1244834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Steel
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details