Te-Co, Inc. Steel Latch Swing Bolt: 5/8-11 Thread x 2-1/2 Thread Length 43010

Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
Description
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Steel Latch Swing Bolt: 5/8-11 Thread x 2-1/2 Thread Length - 43010 - Te-Co, Inc.
Union, OH, USA
Steel Latch Swing Bolt: 5/8-11 Thread x 2-1/2 Thread Length
43010
Steel Latch Swing Bolt: 5/8-11 Thread x 2-1/2 Thread Length 43010
Product Information Black Oxide Finish - steel only Case Hardened - steel only Material: 12L14 Steel or 303 Stainless Steel Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish - steel only
  • Case Hardened - steel only
  • Material: 12L14 Steel or 303 Stainless Steel
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43010
Product Name Steel Latch Swing Bolt: 5/8-11 Thread x 2-1/2 Thread Length
Special Eyebolt Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18507 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.9 - 421100090060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.9921 tons (0.9000 metric tons)
Weight 0.5954 lbs (0.2700 kg)
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details