Te-Co, Inc. Eye Bolt: 3/8-16 Thread x 3/8 Eye Dia. x 2 Thread Length 42942

Description
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
Description
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt: 3/8-16 Thread x 3/8 Eye Dia. x 2 Thread Length - 42942 - Te-Co, Inc.
Union, OH, USA
Eye Bolt: 3/8-16 Thread x 3/8 Eye Dia. x 2 Thread Length
42942
Eye Bolt: 3/8-16 Thread x 3/8 Eye Dia. x 2 Thread Length 42942
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish
  • ASTM A311 Material
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 42942
Product Name Eye Bolt: 3/8-16 Thread x 3/8 Eye Dia. x 2 Thread Length
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18513 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 0.4 - 421100040050 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.4409 tons (0.4000 metric tons)
Units Metric
View Details