Te-Co, Inc. Eye Bolt: 5/16-18 Thread x 5/16 Eye Dia. x 2 Thread Length 42938

Description
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
Description
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt: 5/16-18 Thread x 5/16 Eye Dia. x 2 Thread Length - 42938 - Te-Co, Inc.
Union, OH, USA
Eye Bolt: 5/16-18 Thread x 5/16 Eye Dia. x 2 Thread Length
42938
Eye Bolt: 5/16-18 Thread x 5/16 Eye Dia. x 2 Thread Length 42938
Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards

Product Information

  • Black Oxide Finish
  • ASTM A311 Material
  • Thread Class 2A UNC
  • Special sizes quoted upon request
  • Metric sizes manufactured upon request
  • Many sizes conform to TCMAI standards
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 42938
Product Name Eye Bolt: 5/16-18 Thread x 5/16 Eye Dia. x 2 Thread Length
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Swivel Eye Bolts - 47634 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/4-10 In
Maximum Load 1 tons (0.9072 metric tons)
View Details
Eye Bolts - 1244840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.1400 tons (0.1270 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 1.5 - 4215SSSEBM20 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.65 tons (1.5 metric tons)
View Details