Te-Co, Inc. Steel Female (Bottom) Spherical Washer: 5/16 and 3/8 Stud Size 42742

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Female (Bottom) Spherical Washer: 5/16 and 3/8 Stud Size - 42742 - Te-Co, Inc.
Union, OH, USA
Steel Female (Bottom) Spherical Washer: 5/16 and 3/8 Stud Size
42742
Steel Female (Bottom) Spherical Washer: 5/16 and 3/8 Stud Size 42742
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42742
Product Name Steel Female (Bottom) Spherical Washer: 5/16 and 3/8 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-26X37X1.2 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 1.130 to 1.200 inch (28.702 to 30.480 mm)
View Details
Washer - 70931A4/316L084109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M8
View Details
small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details