Te-Co, Inc. Steel Spherical Washer Assembly: 1-1/2 Stud Size 42710

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Spherical Washer Assembly: 1-1/2 Stud Size - 42710 - Te-Co, Inc.
Union, OH, USA
Steel Spherical Washer Assembly: 1-1/2 Stud Size
42710
Steel Spherical Washer Assembly: 1-1/2 Stud Size 42710
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42710
Product Name Steel Spherical Washer Assembly: 1-1/2 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers & Shims - PW-28X40X0.2 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.160 to 0.200 inch (4.064 to 5.080 mm)
View Details
Flat Washers - 31905 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Washers - 2874068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details