Te-Co, Inc. Heavy Duty Hardened Flat Washer: 1 Stud Size 42627

Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hardened Flat Washer: 1 Stud Size - 42627 - Te-Co, Inc.
Union, OH, USA
Heavy Duty Hardened Flat Washer: 1 Stud Size
42627
Heavy Duty Hardened Flat Washer: 1 Stud Size 42627
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • C1010 Material
  • Large Quantities quoted upon request
  • Standard package quantity 42619-42626: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42627
Product Name Heavy Duty Hardened Flat Washer: 1 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-22X30X0.15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.110 to 0.150 inch (2.794 to 3.810 mm)
View Details
Self Aligning Washers (2 Piece) - 41101 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Washers - 1224391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.669 inch (17.000 mm)
View Details