Te-Co, Inc. Dog Point Hand Knob Screw: 1/2-13 Thread x 3-1/16 Length 31051

Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws
Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Suppliers

Company
Product
Description
Supplier Links
Dog Point Hand Knob Screw: 1/2-13 Thread x 3-1/16 Length - 31051 - Te-Co, Inc.
Union, OH, USA
Dog Point Hand Knob Screw: 1/2-13 Thread x 3-1/16 Length
31051
Dog Point Hand Knob Screw: 1/2-13 Thread x 3-1/16 Length 31051
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Product Information

  • Material:
    • Knob: Cast Aluminum
    • Stem: 12L14 Steel
  • Stem only: Black Oxide Finish, Case Hardened
  • Many sizes conform to TCMAI standards
  • Use when hand tightening is necessary for holding or clamping
  • Dog point prevents damage to end threads
  • Dog Point Hand Knob Screws
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31051
Product Name Dog Point Hand Knob Screw: 1/2-13 Thread x 3-1/16 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description Cast Aluminum Knob, Steel Stem
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1712-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34253 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Clamping Knobs - 7027651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details