TE Connectivity Marker Pen; Marker Type Raychem Te Connectivity ZUB-01

Description
MARKER PEN; Marker Type:-; Legend:-; Marker Dimensions:-; Marker Material:-; Legend Colour:-; Marker Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Wire Markers; Colour:Blue; For Use With:TE WCD series RoHS Compliant: Yes
Description
MARKER PEN; Marker Type:-; Legend:-; Marker Dimensions:-; Marker Material:-; Legend Colour:-; Marker Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Wire Markers; Colour:Blue; For Use With:TE WCD series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Marker Pen; Marker Type Raychem Te Connectivity - 98K4095 - Newark, An Avnet Company
Chicago, IL, United States
Marker Pen; Marker Type Raychem Te Connectivity
98K4095
Marker Pen; Marker Type Raychem Te Connectivity 98K4095
MARKER PEN; Marker Type:-; Legend:-; Marker Dimensions:-; Marker Material:-; Legend Colour:-; Marker Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Wire Markers; Colour:Blue; For Use With:TE WCD series RoHS Compliant: Yes

MARKER PEN; Marker Type:-; Legend:-; Marker Dimensions:-; Marker Material:-; Legend Colour:-; Marker Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Wire Markers; Colour:Blue; For Use With:TE WCD series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 98K4095
Product Name Marker Pen; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details