TE Connectivity Metal Foil Resistors - ZR0207C

Description
Metal Foil Resistors - Through Hole ZEROHM 0207 CERAMIC
Request a Quote Datasheet
Description
Metal Foil Resistors - Through Hole ZEROHM 0207 CERAMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistors - - ZR0207C - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Foil Resistors -
ZR0207C
Metal Foil Resistors - ZR0207C
Metal Foil Resistors - Through Hole ZEROHM 0207 CERAMIC

Metal Foil Resistors - Through Hole ZEROHM 0207 CERAMIC

Supplier's Site
Through Hole Resistors - A105988TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105988TB-ND
Through Hole Resistors A105988TB-ND
0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Metal Foil

0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Metal Foil

Buy Now Datasheet
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity - 70AH9397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity
70AH9397
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity 70AH9397
RES, 0R, 0.25W, METAL FOIL ROHS COMPLIANT: YES

RES, 0R, 0.25W, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ZR0207C A105988TB-ND 70AH9397
Product Name Metal Foil Resistors - Through Hole Resistors Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity
Technology / Construction Ceramic Composition; Metal Foil Metal Foil Metal Foil
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers