TE Connectivity Standard Circular Connectors ZPF000000000202968

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000202968 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000202968
Standard Circular Connectors ZPF000000000202968
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 48

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 48 - 0

Dimensions


  • Wire Size (MMSQ) : .22 - .96
  • Wire Size (AWG) : 18 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 48

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Screw Fixing Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000202968
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-2-Z-WR5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1879995-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Voltage Rating 400 volts
Current Rating 13.0 amps
View Details
2 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers