TE Connectivity Rectangular Power Connectors 1-1969613-8

Description
Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Product Length : 39 MM  [1.535 INCH ] Product Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Product Length : 39 MM  [1.535 INCH ] Product Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1-1969613-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1-1969613-8
Rectangular Power Connectors 1-1969613-8
Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Product Length : 39 MM  [1.535 INCH ] Product Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.6 MM  [.457 INCH ]
  • Product Length : 39 MM  [1.535 INCH ]
  • Product Width : 23.8 MM  [.906 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon 6/6

Industry Standards


  • Agency/Standard : UL, CSA
  • Approved Standards : UL E28476
  • CSA Rating : 208567
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 1-1969613-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
1-1969613-8
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 1-1969613-8
18P PM PLUG VAL-U-LOK V0

18P PM PLUG VAL-U-LOK V0

Buy Now
Power to the Board - 1-1969613-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
1-1969613-8
Power to the Board 1-1969613-8
Power to the Board 18P PM PLUG VAL-U- LOK V0

Power to the Board 18P PM PLUG VAL-U- LOK V0

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1-1969613-8 1-1969613-8 1-1969613-8
Product Name Rectangular Power Connectors Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Power to the Board
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-2367215-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Connectors Power - 213973-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details