"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
10 Pos 1.27mm Pitch Female Socket Strip, Straight, 4A, 30V Product overview: 104078-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104078-3 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Systems:Board-to-Boa
10 SYSTEM 50 RCPT ASSY DRST
CONN RCPT 10POS 0.05 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114691-ND | 316-104078-3 | 10H6710 | 87AJ9253 | 104078-3 |
| Product Name | Headers, Receptacles, Female Sockets | 4A 30V Electronic Connector | Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Amp - Te Connectivity | 10 System 50 Rcpt Assy Drst Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 30 volts | 30 volts | |||
| Current Rating | 1.0 amps | 1.0 amps |