TE Connectivity Standard Circular Connectors ZPF000000000015803

Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-PRF-5606 Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Contact Quantity (Size 16) : 5 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.65 - 2.77 MM  [.065 - .109 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 1250 Housing Features Circular Connector Shell Size : D (15) Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-PRF-5606 Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Contact Quantity (Size 16) : 5 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.65 - 2.77 MM  [.065 - .109 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 1250 Housing Features Circular Connector Shell Size : D (15) Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000015803 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000015803
Standard Circular Connectors ZPF000000000015803
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-PRF-5606 Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Contact Quantity (Size 16) : 5 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.65 - 2.77 MM  [.065 - .109 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 1250 Housing Features Circular Connector Shell Size : D (15) Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyetherimide
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-PRF-5606
  • Hermetically Sealed : No
  • Primary Product Color : Natural
  • Shell Base Material : Bronze

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 15 - 5
  • Contact Quantity (Size 16) : 5
  • Reverse Gender : No

Dimensions


  • Assembly Length : 31 MM  [1.22 INCH ]
  • Compatible Insulation Diameter Range : 1.65 - 2.77 MM  [.065 - .109 INCH ]
  • Wire Size (MMSQ) : 1.31 - .52
  • Wire Size (AWG) : 16 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 1250

Housing Features


  • Circular Connector Shell Size : D (15)

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000015803
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products